Murata Electronics Ceramic Capacitors GCM31ML81C155KA37L

Description
1.5µF ±10% 16V Ceramic Capacitor X8L 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 16V Ceramic Capacitor X8L 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM31ML81C155KA37L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM31ML81C155KA37L-ND
Ceramic Capacitors GCM31ML81C155KA37L-ND
1.5µF ±10% 16V Ceramic Capacitor X8L 1206 (3216 Metric)

1.5µF ±10% 16V Ceramic Capacitor X8L 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM31ML81C155KA37L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31ML81C155KA37L
Ceramic Capacitors GCM31ML81C155KA37L
CAP CER 1.5UF 16V X8L 1206

CAP CER 1.5UF 16V X8L 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GCM31ML81C155KA37L-ND GCM31ML81C155KA37L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details