Murata Electronics Capacitors - Ceramic Capacitors GCM31M5C1H473JA16L

Description
Win Source Part Number: 1146955-GCM31M5C1H47 3JA16L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Capacitance: 0.047 µF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.049" (1.25mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-5324-6,490-5324- 2,490-5324-1 Base Product Number: GCM31M5C1H
Request a Quote Datasheet
Description
Win Source Part Number: 1146955-GCM31M5C1H47 3JA16L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Capacitance: 0.047 µF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.049" (1.25mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-5324-6,490-5324- 2,490-5324-1 Base Product Number: GCM31M5C1H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1146955-GCM31M5C1H473JA16L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1146955-GCM31M5C1H473JA16L
Capacitors - Ceramic Capacitors 1146955-GCM31M5C1H473JA16L
Win Source Part Number: 1146955-GCM31M5C1H47 3JA16L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Capacitance: 0.047 µF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.049" (1.25mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-5324-6,490-5324- 2,490-5324-1 Base Product Number: GCM31M5C1H

Win Source Part Number: 1146955-GCM31M5C1H473JA16L
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Capacitance: 0.047 µF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.049" (1.25mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-5324-6,490-5324-2,490-5324-1
Base Product Number: GCM31M5C1H

Buy Now Datasheet
Ceramic Capacitors - 490-5324-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5324-6-ND
Ceramic Capacitors 490-5324-6-ND
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5324-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5324-2-ND
Ceramic Capacitors 490-5324-2-ND
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5324-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5324-1-ND
Ceramic Capacitors 490-5324-1-ND
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 50V Capacitor
60-GCM31M5C1H473JA16L
0.047UF 50V Capacitor 60-GCM31M5C1H473JA16L
CAP CER 0.047UF 50V C0G/NP0 1206 Product overview: GCM31M5C1H473JA16L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31M5C1H473JA16 L can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V C0G/NP0 1206 Product overview: GCM31M5C1H473JA16L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31M5C1H473JA16L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 47000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4288 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata
64AJ4288
Cap, 47000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata 64AJ4288
CAP, 47000PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 47000PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
CAP CER 0.047UF 50V C0G/NP0 1206 - 535-GCM31M5C1H473JA16L - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.047UF 50V C0G/NP0 1206
535-GCM31M5C1H473JA16L
CAP CER 0.047UF 50V C0G/NP0 1206 535-GCM31M5C1H473JA16L
CAP CER 0.047UF 50V C0G/NP0 1206

CAP CER 0.047UF 50V C0G/NP0 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1146955-GCM31M5C1H473JA16L 490-5324-6-ND 490-5324-2-ND 60-GCM31M5C1H473JA16L 64AJ4288 535-GCM31M5C1H473JA16L
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.047UF 50V Capacitor Cap, 47000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata CAP CER 0.047UF 50V C0G/NP0 1206
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers