Murata Electronics 1UF 100V Capacitor GCM31CR72A105MA03L

Description
CAP CER 1UF 100V X7R 1206 Product overview: GCM31CR72A105MA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR72A105MA03 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 100V X7R 1206 Product overview: GCM31CR72A105MA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR72A105MA03 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 100V Capacitor
60-GCM31CR72A105MA03L
1UF 100V Capacitor 60-GCM31CR72A105MA03L
CAP CER 1UF 100V X7R 1206 Product overview: GCM31CR72A105MA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR72A105MA03 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 100V X7R 1206 Product overview: GCM31CR72A105MA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR72A105MA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCM31CR72A105MA03LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1150686-GCM31CR72A105MA03L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1150686-GCM31CR72A105MA03L
Capacitors - Ceramic Capacitors 1150686-GCM31CR72A105MA03L
Win Source Part Number: 1150686-GCM31CR72A10 5MA03L Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GCM31CR72A105MA0 3L,490-GCM31CR72A105 MA03L-ND,490-GCM31CR 72A105MA03LTR Base Product Number: GCM31CR72A Product Status: Not For New Designs

Win Source Part Number: 1150686-GCM31CR72A105MA03L
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GCM31CR72A105MA03L,490-GCM31CR72A105MA03L-ND,490-GCM31CR72A105MA03LTR
Base Product Number: GCM31CR72A
Product Status: Not For New Designs

Buy Now
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - GCM31CR72A105MA03L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM31CR72A105MA03L
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM31CR72A105MA03L
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM31CR72A105MA03L 490-GCM31CR72A105MA03LTR-ND 1150686-GCM31CR72A105MA03L GCM31CR72A105MA03L
Product Name 1UF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details