Murata Electronics Capacitors - Ceramic Capacitors GCM31CR72A105KA03L

Description
Win Source Part Number: 964532-GCM31CR72A105 KA03L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CL31B105KOFNNNE; C3216X7R2A105K160AA; CGA5L2X7R2A105K160AE ; C3216X7R2A105K160AE; C1206C105K3RACTU; C1206C105K5RACTU; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-10676-6,GCM31CR7 2A105KA03L-ND,490-10 676-1,490-10676-2 Base Product Number: GCM31CR72A Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 964532-GCM31CR72A105 KA03L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CL31B105KOFNNNE; C3216X7R2A105K160AA; CGA5L2X7R2A105K160AE ; C3216X7R2A105K160AE; C1206C105K3RACTU; C1206C105K5RACTU; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-10676-6,GCM31CR7 2A105KA03L-ND,490-10 676-1,490-10676-2 Base Product Number: GCM31CR72A Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 964532-GCM31CR72A105KA03L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
964532-GCM31CR72A105KA03L
Capacitors - Ceramic Capacitors 964532-GCM31CR72A105KA03L
Win Source Part Number: 964532-GCM31CR72A105 KA03L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CL31B105KOFNNNE; C3216X7R2A105K160AA; CGA5L2X7R2A105K160AE ; C3216X7R2A105K160AE; C1206C105K3RACTU; C1206C105K5RACTU; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-10676-6,GCM31CR7 2A105KA03L-ND,490-10 676-1,490-10676-2 Base Product Number: GCM31CR72A Product Status: Not For New Designs

Win Source Part Number: 964532-GCM31CR72A105KA03L
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,000
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CL31B105KOFNNNE; C3216X7R2A105K160AA; CGA5L2X7R2A105K160AE; C3216X7R2A105K160AE; C1206C105K3RACTU; C1206C105K5RACTU;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-10676-6,GCM31CR72A105KA03L-ND,490-10676-1,490-10676-2
Base Product Number: GCM31CR72A
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
1UF 100V Capacitor
60-GCM31CR72A105KA03L
1UF 100V Capacitor 60-GCM31CR72A105KA03L
CAP CER 1UF 100V X7R 1206 Product overview: GCM31CR72A105KA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR72A105KA03 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 100V X7R 1206 Product overview: GCM31CR72A105KA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR72A105KA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10676-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10676-2-ND
Ceramic Capacitors 490-10676-2-ND
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10676-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10676-1-ND
Ceramic Capacitors 490-10676-1-ND
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10676-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10676-6-ND
Ceramic Capacitors 490-10676-6-ND
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM31CR72A105KA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31CR72A105KA03L
Ceramic Capacitors GCM31CR72A105KA03L
CAP CER 1UF 100V X7R 1206

CAP CER 1UF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 964532-GCM31CR72A105KA03L 60-GCM31CR72A105KA03L 490-10676-2-ND 490-10676-6-ND GCM31CR72A105KA03L
Product Name Capacitors - Ceramic Capacitors 1UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.01uF;Multilayer;Radial;200WVDC;10%;X7R;0.09In.T;0.29In.L;0 - 70186305 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details