Murata Power Solutions Ceramic Capacitors GCM31CR71H225KA55L

Description
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4796-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4796-6-ND
Ceramic Capacitors 490-4796-6-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4796-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4796-1-ND
Ceramic Capacitors 490-4796-1-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4796-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4796-2-ND
Ceramic Capacitors 490-4796-2-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 50V Capacitor
60-GCM31CR71H225KA55L
2.2UF 50V Capacitor 60-GCM31CR71H225KA55L
CAP CER 2.2UF 50V X7R 1206 Product overview: GCM31CR71H225KA55L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71H225KA55 L can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 50V X7R 1206 Product overview: GCM31CR71H225KA55L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71H225KA55L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2763713P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763713P
MLCCs - Multilayer Ceramic Capacitors 2763713P
Murata GCM31CR71H225KA55L

Murata GCM31CR71H225KA55L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763712 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763712
MLCCs - Multilayer Ceramic Capacitors 2763712
Murata GCM31CR71H225KA55L

Murata GCM31CR71H225KA55L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763713 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763713
MLCCs - Multilayer Ceramic Capacitors 2763713
Murata GCM31CR71H225KA55L

Murata GCM31CR71H225KA55L

Supplier's Site
Ceramic Capacitors - GCM31CR71H225KA55L - 850534-GCM31CR71H225KA55L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM31CR71H225KA55L
850534-GCM31CR71H225KA55L
Ceramic Capacitors - GCM31CR71H225KA55L 850534-GCM31CR71H225KA55L
Manufacturer: Murata Electronics North America Win Source Part Number: 850534-GCM31CR71H225 KA55L Series: GCM Features: 2.2 µF Ceramic Capacitor Package: Reel - TR Family Name: GCM31CR71H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-4796-1, 490-4796-2, 490-4796-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 850534-GCM31CR71H225KA55L
Series: GCM
Features: 2.2 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GCM31CR71H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-4796-1, 490-4796-2, 490-4796-6

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 2.2 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Murata - 45Y5185 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 2.2 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Murata
45Y5185
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 2.2 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Murata 45Y5185
Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 2.2 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 2.2 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 50V, 10%, X7R, 1206; Capacitance Murata - 11AC3140 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 50V, 10%, X7R, 1206; Capacitance Murata
11AC3140
Cap, 2.2Μf, 50V, 10%, X7R, 1206; Capacitance Murata 11AC3140
CAP, 2.2µF, 50V, 10%, X7R, 1206; Capacitance:2.2µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - AEC-Q200 GCM Series; Operating RoHS Compliant: Yes

CAP, 2.2µF, 50V, 10%, X7R, 1206; Capacitance:2.2µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - AEC-Q200 GCM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GCM31CR71H225KA55L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31CR71H225KA55L
Ceramic Capacitors GCM31CR71H225KA55L
CAP CER 2.2UF 50V X7R 1206

CAP CER 2.2UF 50V X7R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM31CR71H225KA55L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM31CR71H225KA55L
50V 2.2uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 2.2uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4796-6-ND 490-4796-1-ND 60-GCM31CR71H225KA55L 2763713P 850534-GCM31CR71H225KA55L 45Y5185 11AC3140 GCM31CR71H225KA55L GCM31CR71H225KA55L
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GCM31CR71H225KA55L Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 2.2 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Murata Cap, 2.2Μf, 50V, 10%, X7R, 1206; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1248360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 105SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers