Murata Electronics Automotive SMD 2.2uF 50V Capacitor GCM31CR71H225KA40L

Description
Cap Ceramic 2.2uF 50V X7R 10% Pad SMD 1206 125°C Automotive AEC-Q200 T/R Product overview: GCM31CR71H225KA40L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2.2uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71H225KA40 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 2.2uF 50V X7R 10% Pad SMD 1206 125°C Automotive AEC-Q200 T/R Product overview: GCM31CR71H225KA40L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2.2uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71H225KA40 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 2.2uF 50V Capacitor
60-GCM31CR71H225KA40L
Automotive SMD 2.2uF 50V Capacitor 60-GCM31CR71H225KA40L
Cap Ceramic 2.2uF 50V X7R 10% Pad SMD 1206 125°C Automotive AEC-Q200 T/R Product overview: GCM31CR71H225KA40L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2.2uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71H225KA40 L can be used for catalog matching and distributor lookup.

Cap Ceramic 2.2uF 50V X7R 10% Pad SMD 1206 125°C Automotive AEC-Q200 T/R Product overview: GCM31CR71H225KA40L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2.2uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71H225KA40L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM31CR71H225KA40L - 1126753-GCM31CR71H225KA40L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM31CR71H225KA40L
1126753-GCM31CR71H225KA40L
Ceramic Capacitors - GCM31CR71H225KA40L 1126753-GCM31CR71H225KA40L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126753-GCM31CR71H22 5KA40L Length: 3.2 mm Capacitance: 2.2 µF Tolerance: 10 % Height: 1.6 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126753-GCM31CR71H225KA40L
Length: 3.2 mm
Capacitance: 2.2 µF
Tolerance: 10 %
Height: 1.6 mm
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GCM31CR71H225KA40L 1126753-GCM31CR71H225KA40L
Product Name Automotive SMD 2.2uF 50V Capacitor Ceramic Capacitors - GCM31CR71H225KA40L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Polymer - 277XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details