Murata Electronics Ceramic Capacitors GCM31CR71H155KA55L

Description
CAP CER 1.5UF 50V X7R 1206
Request a Quote Datasheet
Description
CAP CER 1.5UF 50V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM31CR71H155KA55LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5UF 50V X7R 1206

CAP CER 1.5UF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31CR71H155KA55LTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1.5µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31CR71H155KA55LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5UF 50V X7R 1206

CAP CER 1.5UF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - GCM31CR71H155KA55L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31CR71H155KA55L
Ceramic Capacitors GCM31CR71H155KA55L
CAP CER 1.5UF 50V X7R 1206

CAP CER 1.5UF 50V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM31CR71H155KA55L
CAP CER 1.5UF 50V X7R 1206

CAP CER 1.5UF 50V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM31CR71H155KA55LDKR-ND 490-GCM31CR71H155KA55LTR-ND GCM31CR71H155KA55L GCM31CR71H155KA55L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 338-4105-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details