Murata Power Solutions Capacitors - Ceramic Capacitors GCM31CR71C475KA37L

Description
Win Source Part Number: 982465-GCM31CR71C475 KA37L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-6065-1,GCM31CR71 C475KA37L-ND,490-606 5-2,490-6065-6 Base Product Number: GCM31CR71C
Request a Quote Datasheet
Description
Win Source Part Number: 982465-GCM31CR71C475 KA37L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-6065-1,GCM31CR71 C475KA37L-ND,490-606 5-2,490-6065-6 Base Product Number: GCM31CR71C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 982465-GCM31CR71C475KA37L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
982465-GCM31CR71C475KA37L
Capacitors - Ceramic Capacitors 982465-GCM31CR71C475KA37L
Win Source Part Number: 982465-GCM31CR71C475 KA37L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-6065-1,GCM31CR71 C475KA37L-ND,490-606 5-2,490-6065-6 Base Product Number: GCM31CR71C

Win Source Part Number: 982465-GCM31CR71C475KA37L
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,000
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-6065-1,GCM31CR71C475KA37L-ND,490-6065-2,490-6065-6
Base Product Number: GCM31CR71C

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7235076 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235076
MLCCs - Multilayer Ceramic Capacitors 7235076
Murata GCM31CR71C475KA37L

Murata GCM31CR71C475KA37L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7235076P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235076P
MLCCs - Multilayer Ceramic Capacitors 7235076P
Murata GCM31CR71C475KA37L

Murata GCM31CR71C475KA37L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693970 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693970
MLCCs - Multilayer Ceramic Capacitors 1693970
Murata GCM31CR71C475KA37L

Murata GCM31CR71C475KA37L

Supplier's Site
Ceramic Capacitors - 490-6065-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6065-6-ND
Ceramic Capacitors 490-6065-6-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6065-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6065-1-ND
Ceramic Capacitors 490-6065-1-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6065-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6065-2-ND
Ceramic Capacitors 490-6065-2-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 16V Capacitor
60-GCM31CR71C475KA37L
4.7UF 16V Capacitor 60-GCM31CR71C475KA37L
CAP CER 4.7UF 16V X7R 1206 Product overview: GCM31CR71C475KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71C475KA37 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X7R 1206 Product overview: GCM31CR71C475KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71C475KA37L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4.7Uf, 16V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4284 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 1206 Rohs Compliant Murata
64AJ4284
Cap, 4.7Uf, 16V, Mlcc, 1206 Rohs Compliant Murata 64AJ4284
CAP, 4.7UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 4.7UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM31CR71C475KA37L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31CR71C475KA37L
Ceramic Capacitors GCM31CR71C475KA37L
CAP CER 4.7UF 16V X7R 1206

CAP CER 4.7UF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 982465-GCM31CR71C475KA37L 7235076 7235076P 490-6065-6-ND 490-6065-1-ND 60-GCM31CR71C475KA37L 64AJ4284 GCM31CR71C475KA37L
Product Name Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 4.7UF 16V Capacitor Cap, 4.7Uf, 16V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details