Murata Electronics Ceramic Capacitors GCM31CR71C335KA37K

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM31CR71C335KA37KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1107028-GCM31CR71C335KA37K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1107028-GCM31CR71C335KA37K
Capacitors - Ceramic Capacitors 1107028-GCM31CR71C335KA37K
Win Source Part Number: 1107028-GCM31CR71C33 5KA37K Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GCM31CR71C335KA3 7K,490-GCM31CR71C335 KA37K-ND,490-GCM31CR 71C335KA37KTR Base Product Number: GCM31CR71C Product Status: Not For New Designs

Win Source Part Number: 1107028-GCM31CR71C335KA37K
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GCM31CR71C335KA37K,490-GCM31CR71C335KA37K-ND,490-GCM31CR71C335KA37KTR
Base Product Number: GCM31CR71C
Product Status: Not For New Designs

Buy Now
Singapore, Singapore
3.3UF 16V Capacitor
60-GCM31CR71C335KA37K
3.3UF 16V Capacitor 60-GCM31CR71C335KA37K
CAP CER 3.3UF 16V X7R 1206 Product overview: GCM31CR71C335KA37K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71C335KA37 K can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 16V X7R 1206 Product overview: GCM31CR71C335KA37K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71C335KA37K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM31CR71C335KA37KTR-ND 1107028-GCM31CR71C335KA37K 60-GCM31CR71C335KA37K
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 3.3UF 16V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details