Murata Electronics Ceramic Capacitors GCM31CR71C106KA64L

Description
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4793-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4793-1-ND
Ceramic Capacitors 490-4793-1-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4793-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4793-6-ND
Ceramic Capacitors 490-4793-6-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4793-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4793-2-ND
Ceramic Capacitors 490-4793-2-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM31CR71C106KA64L - 850148-GCM31CR71C106KA64L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM31CR71C106KA64L
850148-GCM31CR71C106KA64L
Ceramic Capacitors - GCM31CR71C106KA64L 850148-GCM31CR71C106KA64L
Manufacturer: Murata Electronics North America Win Source Part Number: 850148-GCM31CR71C106 KA64L Series: GCM Features: 10 µF Ceramic Capacitor Package: Reel - TR Family Name: GCM31CR71C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-4793-2, 490-4793-1, 490-4793-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 850148-GCM31CR71C106KA64L
Series: GCM
Features: 10 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GCM31CR71C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-4793-2, 490-4793-1, 490-4793-6

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
60-GCM31CR71C106KA64L
10UF 16V Capacitor 60-GCM31CR71C106KA64L
CAP CER 10UF 16V X7R 1206 Product overview: GCM31CR71C106KA64L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71C106KA64 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X7R 1206 Product overview: GCM31CR71C106KA64L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71C106KA64L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7900572 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7900572
MLCCs - Multilayer Ceramic Capacitors 7900572
Murata GCM31CR71C106KA64L

Murata GCM31CR71C106KA64L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7900572P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7900572P
MLCCs - Multilayer Ceramic Capacitors 7900572P
Murata GCM31CR71C106KA64L

Murata GCM31CR71C106KA64L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696360 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696360
MLCCs - Multilayer Ceramic Capacitors 1696360
Murata GCM31CR71C106KA64L

Murata GCM31CR71C106KA64L

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 10 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Murata - 42Y0343 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 10 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Murata
42Y0343
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 10 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Murata 42Y0343
Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 10 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 10 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 16V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4283 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Mlcc, 1206 Rohs Compliant Murata
64AJ4283
Cap, 10Uf, 16V, Mlcc, 1206 Rohs Compliant Murata 64AJ4283
CAP, 10UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM31CR71C106KA64L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31CR71C106KA64L
Ceramic Capacitors GCM31CR71C106KA64L
CAP CER 10UF 16V X7R 1206

CAP CER 10UF 16V X7R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM31CR71C106KA64L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM31CR71C106KA64L
16V 10uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 10uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4793-1-ND 490-4793-6-ND 850148-GCM31CR71C106KA64L 60-GCM31CR71C106KA64L 7900572 7900572P 42Y0343 64AJ4283 GCM31CR71C106KA64L GCM31CR71C106KA64L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GCM31CR71C106KA64L 10UF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 10 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Murata Cap, 10Uf, 16V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details