Murata Electronics MLCCs - Multilayer Ceramic Capacitors GCM31CR71A226KE02L

Description
Murata GCM31CR71A226KE02L
Request a Quote Datasheet
Description
Murata GCM31CR71A226KE02L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477906 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477906
MLCCs - Multilayer Ceramic Capacitors 2477906
Murata GCM31CR71A226KE02L

Murata GCM31CR71A226KE02L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477908P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477908P
MLCCs - Multilayer Ceramic Capacitors 2477908P
Murata GCM31CR71A226KE02L

Murata GCM31CR71A226KE02L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477908 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477908
MLCCs - Multilayer Ceramic Capacitors 2477908
Murata GCM31CR71A226KE02L

Murata GCM31CR71A226KE02L

Supplier's Site
Singapore, Singapore
22UF 10V Capacitor
60-GCM31CR71A226KE02L
22UF 10V Capacitor 60-GCM31CR71A226KE02L
CAP CER 22UF 10V X7R 1206 Product overview: GCM31CR71A226KE02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71A226KE02 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X7R 1206 Product overview: GCM31CR71A226KE02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71A226KE02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM31CR71A226KE02L - 801413-GCM31CR71A226KE02L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM31CR71A226KE02L
801413-GCM31CR71A226KE02L
Ceramic Capacitors - GCM31CR71A226KE02L 801413-GCM31CR71A226KE02L
Manufacturer: Murata Electronics Win Source Part Number: 801413-GCM31CR71A226 KE02L Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 22μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.071" (1.80mm) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801413-GCM31CR71A226KE02L
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Capacitance: 22μF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.071" (1.80mm)
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 490-14439-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14439-2-ND
Ceramic Capacitors 490-14439-2-ND
22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14439-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14439-1-ND
Ceramic Capacitors 490-14439-1-ND
22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14439-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14439-6-ND
Ceramic Capacitors 490-14439-6-ND
22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4282 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206 Rohs Compliant Murata
64AJ4282
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206 Rohs Compliant Murata 64AJ4282
CAP, AEC-Q200, 22UF, 10V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22UF, 10V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 22Uf, 10V, Mlcc, 1206 Rohs Compliant Murata - 66AJ7167 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Mlcc, 1206 Rohs Compliant Murata
66AJ7167
Cap, 22Uf, 10V, Mlcc, 1206 Rohs Compliant Murata 66AJ7167
CAP, 22UF, 10V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 22UF, 10V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM31CR71A226KE02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31CR71A226KE02L
Ceramic Capacitors GCM31CR71A226KE02L
CAP CER 22UF 10V X7R 1206

CAP CER 22UF 10V X7R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM31CR71A226KE02L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM31CR71A226KE02L
10V 22uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 22uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477906 60-GCM31CR71A226KE02L 801413-GCM31CR71A226KE02L 490-14439-2-ND 490-14439-6-ND 64AJ4282 GCM31CR71A226KE02L GCM31CR71A226KE02L
Product Name MLCCs - Multilayer Ceramic Capacitors 22UF 10V Capacitor Ceramic Capacitors - GCM31CR71A226KE02L Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C472K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details