Murata Power Solutions Capacitors - Ceramic Capacitors GCM31CR71A226KE02K

Description
Win Source Part Number: 969895-GCM31CR71A226 KE02K Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 60,000 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GCM31CR71A226KE0 2K,490-GCM31CR71A226 KE02KTR,490-GCM31CR7 1A226KE02K-ND Base Product Number: GCM31CR71A
Request a Quote Datasheet
Description
Win Source Part Number: 969895-GCM31CR71A226 KE02K Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 60,000 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GCM31CR71A226KE0 2K,490-GCM31CR71A226 KE02KTR,490-GCM31CR7 1A226KE02K-ND Base Product Number: GCM31CR71A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 969895-GCM31CR71A226KE02K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
969895-GCM31CR71A226KE02K
Capacitors - Ceramic Capacitors 969895-GCM31CR71A226KE02K
Win Source Part Number: 969895-GCM31CR71A226 KE02K Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 60,000 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GCM31CR71A226KE0 2K,490-GCM31CR71A226 KE02KTR,490-GCM31CR7 1A226KE02K-ND Base Product Number: GCM31CR71A

Win Source Part Number: 969895-GCM31CR71A226KE02K
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 60,000
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GCM31CR71A226KE02K,490-GCM31CR71A226KE02KTR,490-GCM31CR71A226KE02K-ND
Base Product Number: GCM31CR71A

Buy Now
Ceramic Capacitors - 490-GCM31CR71A226KE02KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 10V X7R 1206

CAP CER 22UF 10V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31CR71A226KE02KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 10V X7R 1206

CAP CER 22UF 10V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31CR71A226KE02KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
60-GCM31CR71A226KE02K
22UF 10V Capacitor 60-GCM31CR71A226KE02K
CAP CER 22UF 10V X7R 1206 Product overview: GCM31CR71A226KE02K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71A226KE02 K can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X7R 1206 Product overview: GCM31CR71A226KE02K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71A226KE02K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206 Rohs Compliant Murata - 92AH4871 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206 Rohs Compliant Murata
92AH4871
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206 Rohs Compliant Murata 92AH4871
CAP, AEC-Q200, 22UF, 10V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22UF, 10V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 969895-GCM31CR71A226KE02K 490-GCM31CR71A226KE02KCT-ND 490-GCM31CR71A226KE02KDKR-ND 60-GCM31CR71A226KE02K 92AH4871
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 22UF 10V Capacitor Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206 Rohs Compliant Murata
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - CK05BX273K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers