Murata Power Solutions Ceramic Capacitors GCM31CR71A106KA64L

Description
10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4792-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4792-6-ND
Ceramic Capacitors 490-4792-6-ND
10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4792-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4792-1-ND
Ceramic Capacitors 490-4792-1-ND
10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4792-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4792-2-ND
Ceramic Capacitors 490-4792-2-ND
10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-GCM31CR71A106KA64L
10UF 10V Capacitor 60-GCM31CR71A106KA64L
CAP CER 10UF 10V X7R 1206 Product overview: GCM31CR71A106KA64L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71A106KA64 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X7R 1206 Product overview: GCM31CR71A106KA64L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71A106KA64L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - GCM31CR71A106KA64L - 759305-GCM31CR71A106KA64L - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - GCM31CR71A106KA64L
759305-GCM31CR71A106KA64L
Electronic Wholesale - GCM31CR71A106KA64L 759305-GCM31CR71A106KA64L
Manufacturer: Murata Electronics North America Win Source Part Number: 759305-GCM31CR71A106 KA64L Packaging: Reel Mounting Style: SMT, MLCC Applications: Automotive Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Ratings: AEC-Q200 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Thickness (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Murata Electronics North America
Win Source Part Number: 759305-GCM31CR71A106KA64L
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: Automotive
Capacitance: 10μF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Thickness (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-4792-6-ND 490-4792-1-ND 60-GCM31CR71A106KA64L 759305-GCM31CR71A106KA64L
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 10V Capacitor Electronic Wholesale - GCM31CR71A106KA64L
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 225AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details