Murata Electronics Ceramic Capacitors GCM31CR70J226ME23K

Description
22µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM31CR70J226ME23KTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31CR70J226ME23KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 6.3V X7R 1206

CAP CER 22UF 6.3V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31CR70J226ME23KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 6.3V X7R 1206

CAP CER 22UF 6.3V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - GCM31CR70J226ME23K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31CR70J226ME23K
Ceramic Capacitors GCM31CR70J226ME23K
CAP CER 22UF 6.3V X7R 1206

CAP CER 22UF 6.3V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM31CR70J226ME23KTR-ND 490-GCM31CR70J226ME23KDKR-ND GCM31CR70J226ME23K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH130J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details