Murata Electronics Capacitors - Ceramic Capacitors GCM31CR70J226KE23L

Description
Win Source Part Number: 1060547-GCM31CR70J22 6KE23L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): GRM31CR70J226KE19L; LMK316AB7226KL-TR; GRM31CR71A226KE15L; JMK316AB7226MLHT; GRM31CR70J226ME19L; CC1206KKX7R5BB226GCM 31CR70J226KE23L; GCM31CR70J226KE23L.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4843-2,490-4843- 1,490-4843-6 Base Product Number: GCM31CR70J
Request a Quote Datasheet
Description
Win Source Part Number: 1060547-GCM31CR70J22 6KE23L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): GRM31CR70J226KE19L; LMK316AB7226KL-TR; GRM31CR71A226KE15L; JMK316AB7226MLHT; GRM31CR70J226ME19L; CC1206KKX7R5BB226GCM 31CR70J226KE23L; GCM31CR70J226KE23L.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4843-2,490-4843- 1,490-4843-6 Base Product Number: GCM31CR70J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1060547-GCM31CR70J226KE23L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1060547-GCM31CR70J226KE23L
Capacitors - Ceramic Capacitors 1060547-GCM31CR70J226KE23L
Win Source Part Number: 1060547-GCM31CR70J22 6KE23L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): GRM31CR70J226KE19L; LMK316AB7226KL-TR; GRM31CR71A226KE15L; JMK316AB7226MLHT; GRM31CR70J226ME19L; CC1206KKX7R5BB226GCM 31CR70J226KE23L; GCM31CR70J226KE23L.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4843-2,490-4843- 1,490-4843-6 Base Product Number: GCM31CR70J

Win Source Part Number: 1060547-GCM31CR70J226KE23L
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,000
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): GRM31CR70J226KE19L; LMK316AB7226KL-TR; GRM31CR71A226KE15L; JMK316AB7226MLHT; GRM31CR70J226ME19L; CC1206KKX7R5BB226GCM 31CR70J226KE23L; GCM31CR70J226KE23L.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-4843-2,490-4843-1,490-4843-6
Base Product Number: GCM31CR70J

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8202926 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202926
MLCCs - Multilayer Ceramic Capacitors 8202926
Murata GCM31CR70J226KE23L

Murata GCM31CR70J226KE23L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8202926P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202926P
MLCCs - Multilayer Ceramic Capacitors 8202926P
Murata GCM31CR70J226KE23L

Murata GCM31CR70J226KE23L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706103 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706103
MLCCs - Multilayer Ceramic Capacitors 1706103
Murata GCM31CR70J226KE23L

Murata GCM31CR70J226KE23L

Supplier's Site
Ceramic Capacitors - 490-4843-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4843-2-ND
Ceramic Capacitors 490-4843-2-ND
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4843-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4843-6-ND
Ceramic Capacitors 490-4843-6-ND
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4843-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4843-1-ND
Ceramic Capacitors 490-4843-1-ND
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-GCM31CR70J226KE23L
22UF 6.3V Capacitor 60-GCM31CR70J226KE23L
CAP CER 22UF 6.3V X7R 1206 Product overview: GCM31CR70J226KE23L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR70J226KE23 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X7R 1206 Product overview: GCM31CR70J226KE23L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR70J226KE23L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 22Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4281 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata
64AJ4281
Cap, Aec-Q200, 22Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata 64AJ4281
CAP, AEC-Q200, 22UF, 6.3V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22UF, 6.3V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 22Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata - 66AJ7166 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata
66AJ7166
Cap, 22Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata 66AJ7166
CAP, 22UF, 6.3V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 22UF, 6.3V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM31CR70J226KE23L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31CR70J226KE23L
Ceramic Capacitors GCM31CR70J226KE23L
CAP CER 22UF 6.3V X7R 1206

CAP CER 22UF 6.3V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1060547-GCM31CR70J226KE23L 8202926 8202926P 490-4843-2-ND 490-4843-6-ND 60-GCM31CR70J226KE23L 64AJ4281 GCM31CR70J226KE23L
Product Name Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 22UF 6.3V Capacitor Cap, Aec-Q200, 22Uf, 6.3V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-1429-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details