CAP CER 10UF 35V X8M 1206 Product overview: GCM31CM8EG106KE08L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CM8EG106KE08
CAP CER 10UF 35V X8M 1206
10µF ±10% 35V Ceramic Capacitor X8M 1206 (3216 Metric)
CAP CER 10UF 35V X8M 1206
CAP CER 10UF 35V X8M 1206
35V 10uF X8M ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GCM31CM8EG106KE08L | 490-GCM31CM8EG106KE08LCT-ND | 490-GCM31CM8EG106KE08LDKR-ND | GCM31CM8EG106KE08L | GCM31CM8EG106KE08L |
| Product Name | 10UF 35V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |