Murata Electronics Ceramic Capacitors - GCM31CL81H105KA55L GCM31CL81H105KA55L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872674-GCM31CL81H105 KA55L Series: GCM Operating Temperature Range: -55°C ~ 150°C Features: 1 µF ±10% 50V Ceramic Capacitor X8L 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM31CL81H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: GCM31CL81H105KA55L-N D, 490-8055-6, 490-8055-2, 490-8055-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872674-GCM31CL81H105 KA55L Series: GCM Operating Temperature Range: -55°C ~ 150°C Features: 1 µF ±10% 50V Ceramic Capacitor X8L 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM31CL81H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: GCM31CL81H105KA55L-N D, 490-8055-6, 490-8055-2, 490-8055-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM31CL81H105KA55L - 872674-GCM31CL81H105KA55L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM31CL81H105KA55L
872674-GCM31CL81H105KA55L
Ceramic Capacitors - GCM31CL81H105KA55L 872674-GCM31CL81H105KA55L
Manufacturer: Murata Electronics North America Win Source Part Number: 872674-GCM31CL81H105 KA55L Series: GCM Operating Temperature Range: -55°C ~ 150°C Features: 1 µF ±10% 50V Ceramic Capacitor X8L 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM31CL81H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: GCM31CL81H105KA55L-N D, 490-8055-6, 490-8055-2, 490-8055-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872674-GCM31CL81H105KA55L
Series: GCM
Operating Temperature Range: -55°C ~ 150°C
Features: 1 µF ±10% 50V Ceramic Capacitor X8L 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM31CL81H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: GCM31CL81H105KA55L-ND, 490-8055-6, 490-8055-2, 490-8055-1

Buy Now Datasheet
Singapore, Singapore
1UF 50V Capacitor
60-GCM31CL81H105KA55L
1UF 50V Capacitor 60-GCM31CL81H105KA55L
CAP CER 1UF 50V X8L 1206 Product overview: GCM31CL81H105KA55L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CL81H105KA55 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V X8L 1206 Product overview: GCM31CL81H105KA55L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CL81H105KA55L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8055-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8055-1-ND
Ceramic Capacitors 490-8055-1-ND
1µF ±10% 50V Ceramic Capacitor X8L 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X8L 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8055-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8055-2-ND
Ceramic Capacitors 490-8055-2-ND
1µF ±10% 50V Ceramic Capacitor X8L 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X8L 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8055-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8055-6-ND
Ceramic Capacitors 490-8055-6-ND
1µF ±10% 50V Ceramic Capacitor X8L 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X8L 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM31CL81H105KA55L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31CL81H105KA55L
Ceramic Capacitors GCM31CL81H105KA55L
CAP CER 1UF 50V X8L 1206

CAP CER 1UF 50V X8L 1206

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4280 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
64AJ4280
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Murata 64AJ4280
CAP, AEC-Q200, 1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872674-GCM31CL81H105KA55L 60-GCM31CL81H105KA55L 490-8055-1-ND 490-8055-6-ND GCM31CL81H105KA55L 64AJ4280
Product Name Ceramic Capacitors - GCM31CL81H105KA55L 1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers