Murata Electronics Ceramic Capacitors GCM31CD7YA106KE36L

Description
CAP CER 10UF 35V X7T 1206
Request a Quote Datasheet
Description
CAP CER 10UF 35V X7T 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM31CD7YA106KE36LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 35V X7T 1206

CAP CER 10UF 35V X7T 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31CD7YA106KE36LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 35V X7T 1206

CAP CER 10UF 35V X7T 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31CD7YA106KE36LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 35V X7T 1206

CAP CER 10UF 35V X7T 1206

Buy Now Datasheet
Singapore, Singapore
10UF 35V Capacitor
60-GCM31CD7YA106KE36L
10UF 35V Capacitor 60-GCM31CD7YA106KE36L
CAP CER 10UF 35V X7T 1206 Product overview: GCM31CD7YA106KE36L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CD7YA106KE36 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V X7T 1206 Product overview: GCM31CD7YA106KE36L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CD7YA106KE36L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM31CD7YA106KE36L - 967998-GCM31CD7YA106KE36L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM31CD7YA106KE36L
967998-GCM31CD7YA106KE36L
Ceramic Capacitors - GCM31CD7YA106KE36L 967998-GCM31CD7YA106KE36L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967998-GCM31CD7YA106 KE36L Voltage Rating: 35 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % Thickness: 1.6 mm Height: 1.9 mm Material: Ceramic Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967998-GCM31CD7YA106KE36L
Voltage Rating: 35 V
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 10 %
Thickness: 1.6 mm
Height: 1.9 mm
Material: Ceramic
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM31CD7YA106KE36LTR-ND 490-GCM31CD7YA106KE36LDKR-ND 60-GCM31CD7YA106KE36L 967998-GCM31CD7YA106KE36L
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 35V Capacitor Ceramic Capacitors - GCM31CD7YA106KE36L
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021281 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers