Murata GCM31CC72A225KE02L
Murata GCM31CC72A225KE02L
Murata GCM31CC72A225KE02L
CAP CER 2.2UF 100V X7S 1206 Product overview: GCM31CC72A225KE02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CC72A225KE02
Manufacturer: Murata Electronics North America
Win Source Part Number: 872673-GCM31CC72A225
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM31CC72A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-14438-1, 490-14438-2, 490-14438-6
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
CAP, 2.2UF, 100VDC, MLCC, 1206 ROHS COMPLIANT: YES
CAP, 2.2UF, 100VDC, MLCC, 1206 ROHS COMPLIANT: YES
CAP CER 2.2UF 100V X7S 1206
100V 2.2uF X7S ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2477904 | 60-GCM31CC72A225KE02L | 872673-GCM31CC72A225KE02L | 490-14438-6-ND | 490-14438-1-ND | 65AH6873 | GCM31CC72A225KE02L | GCM31CC72A225KE02L |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | 2.2UF 100V Capacitor | Ceramic Capacitors - GCM31CC72A225KE02L | Ceramic Capacitors | Ceramic Capacitors | Cap, 2.2Uf, 100Vdc, Mlcc, 1206 Rohs Compliant Murata | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Technology | Multilayer | Film Capacitors | Multilayer | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor |