Murata Electronics Ceramic Capacitors GCM31CC71H475MA03L

Description
4.7µF ±20% 50V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 50V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM31CC71H475MA03LTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31CC71H475MA03LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 50V X7S 1206

CAP CER 4.7UF 50V X7S 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31CC71H475MA03LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 50V X7S 1206

CAP CER 4.7UF 50V X7S 1206

Buy Now Datasheet
Singapore, Singapore
4.7UF 50V Capacitor
60-GCM31CC71H475MA03L
4.7UF 50V Capacitor 60-GCM31CC71H475MA03L
CAP CER 4.7UF 50V X7S 1206 Product overview: GCM31CC71H475MA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CC71H475MA03 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X7S 1206 Product overview: GCM31CC71H475MA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CC71H475MA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM31CC71H475MA03L
CAP CER 4.7UF 50V X7S 1206

CAP CER 4.7UF 50V X7S 1206

Supplier's Site
Ceramic Capacitors - GCM31CC71H475MA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31CC71H475MA03L
Ceramic Capacitors GCM31CC71H475MA03L
CAP CER 4.7UF 50V X7S 1206

CAP CER 4.7UF 50V X7S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM31CC71H475MA03LTR-ND 490-GCM31CC71H475MA03LDKR-ND 60-GCM31CC71H475MA03L GCM31CC71H475MA03L GCM31CC71H475MA03L
Product Name Ceramic Capacitors Ceramic Capacitors 4.7UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details