Murata Electronics Ceramic Capacitors GCM31C5C2J332JX03L

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM31C5C2J332JX03LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31C5C2J332JX03LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 630V C0G/NP0 1206

CAP CER 3300PF 630V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31C5C2J332JX03LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 630V C0G/NP0 1206

CAP CER 3300PF 630V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - GCM31C5C2J332JX03L - 872672-GCM31C5C2J332JX03L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM31C5C2J332JX03L
872672-GCM31C5C2J332JX03L
Ceramic Capacitors - GCM31C5C2J332JX03L 872672-GCM31C5C2J332JX03L
Manufacturer: Murata Electronics North America Win Source Part Number: 872672-GCM31C5C2J332 JX03L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GCM31C5C2J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GCM31C5C2J332JX0 3L, 490-GCM31C5C2J332JX0 3L-ND, 490-GCM31C5C2J332JX0 3LTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 872672-GCM31C5C2J332JX03L
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: GCM31C5C2J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-GCM31C5C2J332JX03L, 490-GCM31C5C2J332JX03L-ND, 490-GCM31C5C2J332JX03LTR

Buy Now
Singapore, Singapore
3300PF 630V Capacitor
60-GCM31C5C2J332JX03L
3300PF 630V Capacitor 60-GCM31C5C2J332JX03L
CAP CER 3300PF 630V C0G/NP0 1206 Product overview: GCM31C5C2J332JX03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31C5C2J332JX03 L can be used for catalog matching and distributor lookup.

CAP CER 3300PF 630V C0G/NP0 1206 Product overview: GCM31C5C2J332JX03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31C5C2J332JX03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM31C5C2J332JX03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31C5C2J332JX03L
Ceramic Capacitors GCM31C5C2J332JX03L
CAP CER

CAP CER

Supplier's Site
Capacitors - Ceramic Capacitors GCM31C5C2J332JX03L
CAP CER 3300PF 630V C0G/NP0 1206

CAP CER 3300PF 630V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM31C5C2J332JX03LTR-ND 490-GCM31C5C2J332JX03LDKR-ND 872672-GCM31C5C2J332JX03L 60-GCM31C5C2J332JX03L GCM31C5C2J332JX03L GCM31C5C2J332JX03L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GCM31C5C2J332JX03L 3300PF 630V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Film Paper Film Capacitors - 105PSB850K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers