Murata Electronics Ceramic Capacitors GCM31C5C2E183FX03L

Description
0.018µF ±1% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.018µF ±1% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM31C5C2E183FX03LTR-ND - DigiKey
Thief River Falls, MN, United States
0.018µF ±1% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.018µF ±1% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31C5C2E183FX03LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.018UF 250V C0G 1206

CAP CER 0.018UF 250V C0G 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31C5C2E183FX03LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.018UF 250V C0G 1206

CAP CER 0.018UF 250V C0G 1206

Buy Now Datasheet
Ceramic Capacitors - GCM31C5C2E183FX03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31C5C2E183FX03L
Ceramic Capacitors GCM31C5C2E183FX03L
CAP CER 0.018UF 250V C0G 1206

CAP CER 0.018UF 250V C0G 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM31C5C2E183FX03LTR-ND 490-GCM31C5C2E183FX03LDKR-ND GCM31C5C2E183FX03L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details