0.082µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 0.082UF 50V C0G/NP0 1206
CAP CER 0.082UF 50V C0G/NP0 1206
CAP CER 0.082UF 50V C0G/NP0 1206
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM31C5C1H823JA16LTR-ND | 490-GCM31C5C1H823JA16LDKR-ND | GCM31C5C1H823JA16L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF |