Murata Electronics Ceramic Capacitors GCM31C5C1H683JA16L

Description
CAP CER 0.068UF 50V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 0.068UF 50V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5323-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5323-6-ND
Ceramic Capacitors 490-5323-6-ND
CAP CER 0.068UF 50V C0G/NP0 1206

CAP CER 0.068UF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-5323-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5323-1-ND
Ceramic Capacitors 490-5323-1-ND
CAP CER 0.068UF 50V C0G/NP0 1206

CAP CER 0.068UF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-5323-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5323-2-ND
Ceramic Capacitors 490-5323-2-ND
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.068UF 50V Capacitor
60-GCM31C5C1H683JA16L
0.068UF 50V Capacitor 60-GCM31C5C1H683JA16L
CAP CER 0.068UF 50V C0G/NP0 1206 Product overview: GCM31C5C1H683JA16L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31C5C1H683JA16 L can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 50V C0G/NP0 1206 Product overview: GCM31C5C1H683JA16L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31C5C1H683JA16L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1060546-GCM31C5C1H683JA16L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1060546-GCM31C5C1H683JA16L
Capacitors - Ceramic Capacitors 1060546-GCM31C5C1H683JA16L
Win Source Part Number: 1060546-GCM31C5C1H68 3JA16L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel (TR) Applications: Automotive Standard Package: 2,000 Capacitance: 0.068 µF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-5323-6,490-5323- 2,490-5323-1 Base Product Number: GCM31C5C1H

Win Source Part Number: 1060546-GCM31C5C1H683JA16L
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 2,000
Capacitance: 0.068 µF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-5323-6,490-5323-2,490-5323-1
Base Product Number: GCM31C5C1H

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-5323-6-ND 490-5323-1-ND 60-GCM31C5C1H683JA16L 1060546-GCM31C5C1H683JA16L
Product Name Ceramic Capacitors Ceramic Capacitors 0.068UF 50V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX823K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers