Murata Electronics 0.1UF 50V Capacitor GCM31C5C1H104JA16L

Description
CAP CER 0.1UF 50V C0G/NP0 1206 Product overview: GCM31C5C1H104JA16L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31C5C1H104JA16 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 50V C0G/NP0 1206 Product overview: GCM31C5C1H104JA16L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31C5C1H104JA16 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 50V Capacitor
60-GCM31C5C1H104JA16L
0.1UF 50V Capacitor 60-GCM31C5C1H104JA16L
CAP CER 0.1UF 50V C0G/NP0 1206 Product overview: GCM31C5C1H104JA16L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31C5C1H104JA16 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V C0G/NP0 1206 Product overview: GCM31C5C1H104JA16L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31C5C1H104JA16L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5322-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5322-6-ND
Ceramic Capacitors 490-5322-6-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5322-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5322-2-ND
Ceramic Capacitors 490-5322-2-ND
CAP CER 0.1UF 50V C0G/NP0 1206

CAP CER 0.1UF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-5322-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5322-1-ND
Ceramic Capacitors 490-5322-1-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 988031-GCM31C5C1H104JA16L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
988031-GCM31C5C1H104JA16L
Capacitors - Ceramic Capacitors 988031-GCM31C5C1H104JA16L
Win Source Part Number: 988031-GCM31C5C1H104 JA16L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Cut Tape (CT), Applications: Automotive Standard Package: 2,000 Capacitance: 0.1 µF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: Q6973099,490-5322-6, 490-5322-2,490-5322- 1,Q7378075 Base Product Number: GCM31C5C1H Product Status: Obsolete

Win Source Part Number: 988031-GCM31C5C1H104JA16L
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Cut Tape (CT),
Applications: Automotive
Standard Package: 2,000
Capacitance: 0.1 µF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: Q6973099,490-5322-6,490-5322-2,490-5322-1,Q7378075
Base Product Number: GCM31C5C1H
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - GCM31C5C1H104JA16L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31C5C1H104JA16L
Ceramic Capacitors GCM31C5C1H104JA16L
CAP CER 0.1UF 50V C0G/NP0 1206

CAP CER 0.1UF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM31C5C1H104JA16L 490-5322-6-ND 490-5322-2-ND 988031-GCM31C5C1H104JA16L GCM31C5C1H104JA16L
Product Name 0.1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - M39014/011312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details