Murata Electronics MLCCs - Multilayer Ceramic Capacitors GCM31C5C1H104FA16L

Description
Murata GCM31C5C1H104FA16L
Request a Quote Datasheet
Description
Murata GCM31C5C1H104FA16L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477903 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477903
MLCCs - Multilayer Ceramic Capacitors 2477903
Murata GCM31C5C1H104FA16L

Murata GCM31C5C1H104FA16L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477902 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477902
MLCCs - Multilayer Ceramic Capacitors 2477902
Murata GCM31C5C1H104FA16L

Murata GCM31C5C1H104FA16L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477903P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477903P
MLCCs - Multilayer Ceramic Capacitors 2477903P
Murata GCM31C5C1H104FA16L

Murata GCM31C5C1H104FA16L

Supplier's Site
Ceramic Capacitors - 490-GCM31C5C1H104FA16LCT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31C5C1H104FA16LTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31C5C1H104FA16LDKR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM31C5C1H104FA16L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31C5C1H104FA16L
Ceramic Capacitors GCM31C5C1H104FA16L
CAP CER 0.1UF 50V C0G/NP0 1206

CAP CER 0.1UF 50V C0G/NP0 1206

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Murata - 66AJ7168 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
66AJ7168
Cap, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Murata 66AJ7168
CAP, 0.1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4285 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
64AJ4285
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Murata 64AJ4285
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477903 490-GCM31C5C1H104FA16LCT-ND 490-GCM31C5C1H104FA16LDKR-ND GCM31C5C1H104FA16L 66AJ7168
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Polymer - 336XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers