Murata Electronics Ceramic Capacitors GCM31B7U2E822JX01L

Description
8200pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
8200pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM31B7U2E822JX01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM31B7U2E822JX01L-ND
Ceramic Capacitors GCM31B7U2E822JX01L-ND
8200pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)

8200pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM31B7U2E822JX01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31B7U2E822JX01L
Ceramic Capacitors GCM31B7U2E822JX01L
CAP CER 8200PF 250V U2J 1206

CAP CER 8200PF 250V U2J 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM31B7U2E822JX01L
CAP CER 8200PF 250V U2J 1206

CAP CER 8200PF 250V U2J 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GCM31B7U2E822JX01L-ND GCM31B7U2E822JX01L GCM31B7U2E822JX01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Film Capacitors - 1725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details