Murata Electronics Ceramic Capacitors GCM31B7U2E103JX01L

Description
10000pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5036-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5036-1-ND
Ceramic Capacitors 490-5036-1-ND
10000pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)

10000pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5036-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5036-2-ND
Ceramic Capacitors 490-5036-2-ND
10000pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)

10000pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5036-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5036-6-ND
Ceramic Capacitors 490-5036-6-ND
10000pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)

10000pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM31B7U2E103JX01L - 1040913-GCM31B7U2E103JX01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM31B7U2E103JX01L
1040913-GCM31B7U2E103JX01L
Ceramic Capacitors - GCM31B7U2E103JX01L 1040913-GCM31B7U2E103JX01L
Manufacturer: Murata Electronics North America Win Source Part Number: 1040913-GCM31B7U2E10 3JX01L Packaging: Reel - TR Voltage Rating: 250V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±5% Temperature Coefficient: U2J Ratings: AEC-Q200 Thickness (Max): 0.049" (1.25mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1040913-GCM31B7U2E103JX01L
Packaging: Reel - TR
Voltage Rating: 250V
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±5%
Temperature Coefficient: U2J
Ratings: AEC-Q200
Thickness (Max): 0.049" (1.25mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
10000PF 250V Capacitor
60-GCM31B7U2E103JX01L
10000PF 250V Capacitor 60-GCM31B7U2E103JX01L
CAP CER 10000PF 250V U2J 1206 Product overview: GCM31B7U2E103JX01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31B7U2E103JX01 L can be used for catalog matching and distributor lookup.

CAP CER 10000PF 250V U2J 1206 Product overview: GCM31B7U2E103JX01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31B7U2E103JX01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM31B7U2E103JX01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31B7U2E103JX01L
Ceramic Capacitors GCM31B7U2E103JX01L
CAP CER 10000PF 250V U2J 1206

CAP CER 10000PF 250V U2J 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5036-1-ND 490-5036-6-ND 1040913-GCM31B7U2E103JX01L 60-GCM31B7U2E103JX01L GCM31B7U2E103JX01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GCM31B7U2E103JX01L 10000PF 250V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Film Paper Film Capacitors - 105PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details