Murata Electronics Ceramic Capacitors GCM31B5C2E123FX01L

Description
CAP CER 0.012UF 250V C0G 1206
Request a Quote Datasheet
Description
CAP CER 0.012UF 250V C0G 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM31B5C2E123FX01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.012UF 250V C0G 1206

CAP CER 0.012UF 250V C0G 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31B5C2E123FX01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.012UF 250V C0G 1206

CAP CER 0.012UF 250V C0G 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31B5C2E123FX01LTR-ND - DigiKey
Thief River Falls, MN, United States
0.012µF ±1% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.012µF ±1% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GCM31B5C2E123FX01LDKR-ND 490-GCM31B5C2E123FX01LCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details