Murata Electronics Ceramic Capacitors GCM31A7U2J271JX01D

Description
270pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
270pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM31A7U2J271JX01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM31A7U2J271JX01D-ND
Ceramic Capacitors GCM31A7U2J271JX01D-ND
270pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

270pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM31A7U2J271JX01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31A7U2J271JX01D
Ceramic Capacitors GCM31A7U2J271JX01D
CAP CER 270PF 630V U2J 1206

CAP CER 270PF 630V U2J 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM31A7U2J271JX01D
CAP CER 270PF 630V U2J 1206

CAP CER 270PF 630V U2J 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GCM31A7U2J271JX01D-ND GCM31A7U2J271JX01D GCM31A7U2J271JX01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details