Murata Electronics Ceramic Capacitors - GCM31A7U2J101JX01D GCM31A7U2J101JX01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1040912-GCM31A7U2J10 1JX01D Packaging: Reel - TR Voltage Rating: 630V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: U2J Ratings: AEC-Q200 Thickness (Max): 0.039" (1.00mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1040912-GCM31A7U2J10 1JX01D Packaging: Reel - TR Voltage Rating: 630V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: U2J Ratings: AEC-Q200 Thickness (Max): 0.039" (1.00mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM31A7U2J101JX01D - 1040912-GCM31A7U2J101JX01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM31A7U2J101JX01D
1040912-GCM31A7U2J101JX01D
Ceramic Capacitors - GCM31A7U2J101JX01D 1040912-GCM31A7U2J101JX01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1040912-GCM31A7U2J10 1JX01D Packaging: Reel - TR Voltage Rating: 630V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: U2J Ratings: AEC-Q200 Thickness (Max): 0.039" (1.00mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1040912-GCM31A7U2J101JX01D
Packaging: Reel - TR
Voltage Rating: 630V
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 100pF
Tolerance: ±5%
Temperature Coefficient: U2J
Ratings: AEC-Q200
Thickness (Max): 0.039" (1.00mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 490-5043-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5043-1-ND
Ceramic Capacitors 490-5043-1-ND
100pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

100pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5043-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5043-2-ND
Ceramic Capacitors 490-5043-2-ND
100pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

100pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5043-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5043-6-ND
Ceramic Capacitors 490-5043-6-ND
100pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

100pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF 630V Capacitor
60-GCM31A7U2J101JX01D
100PF 630V Capacitor 60-GCM31A7U2J101JX01D
CAP CER 100PF 630V U2J 1206 Product overview: GCM31A7U2J101JX01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31A7U2J101JX01 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 630V U2J 1206 Product overview: GCM31A7U2J101JX01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31A7U2J101JX01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1040912-GCM31A7U2J101JX01D 490-5043-1-ND 490-5043-6-ND 60-GCM31A7U2J101JX01D
Product Name Ceramic Capacitors - GCM31A7U2J101JX01D Ceramic Capacitors Ceramic Capacitors 100PF 630V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 630 volts 630 volts 630 volts 630 volts
WVAC 630 volts 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details