Murata Electronics Ceramic Capacitors GCM31A5C3A181FX01D

Description
CAP CER 180PF 1KV C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 180PF 1KV C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM31A5C3A181FX01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 180PF 1KV C0G/NP0 1206

CAP CER 180PF 1KV C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31A5C3A181FX01DTR-ND - DigiKey
Thief River Falls, MN, United States
180pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

180pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31A5C3A181FX01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 180PF 1KV C0G/NP0 1206

CAP CER 180PF 1KV C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - GCM31A5C3A181FX01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31A5C3A181FX01D
Ceramic Capacitors GCM31A5C3A181FX01D
CAP CER 180PF 1KV C0G/NP0 1206

CAP CER 180PF 1KV C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM31A5C3A181FX01DCT-ND 490-GCM31A5C3A181FX01DDKR-ND GCM31A5C3A181FX01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details