Murata Electronics Ceramic Capacitors GCM3195G2A202JA16D

Description
2000pF ±5% 100V Ceramic Capacitor X8G 1206 (3216 Metric)
Request a Quote Datasheet
Description
2000pF ±5% 100V Ceramic Capacitor X8G 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM3195G2A202JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
2000pF ±5% 100V Ceramic Capacitor X8G 1206 (3216 Metric)

2000pF ±5% 100V Ceramic Capacitor X8G 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM3195G2A202JA16D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM3195G2A202JA16D
Capacitors - Ceramic Capacitors GCM3195G2A202JA16D
CAP CER 2000PF 100V X8G 1206

CAP CER 2000PF 100V X8G 1206

Supplier's Site
Ceramic Capacitors - GCM3195G2A202JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM3195G2A202JA16D
Ceramic Capacitors GCM3195G2A202JA16D
CAP CER 2000PF 100V X8G 1206

CAP CER 2000PF 100V X8G 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM3195G2A202JA16DTR-ND GCM3195G2A202JA16D GCM3195G2A202JA16D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Paper Film Capacitors - 105PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details