Murata Electronics Ceramic Capacitors GCM3195G1H203JA16D

Description
0.02µF ±5% 50V Ceramic Capacitor X8G 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.02µF ±5% 50V Ceramic Capacitor X8G 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM3195G1H203JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
0.02µF ±5% 50V Ceramic Capacitor X8G 1206 (3216 Metric)

0.02µF ±5% 50V Ceramic Capacitor X8G 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM3195G1H203JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.02UF 50V X8G 1206

CAP CER 0.02UF 50V X8G 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GCM3195G1H203JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.02UF 50V X8G 1206

CAP CER 0.02UF 50V X8G 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM3195G1H203JA16D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM3195G1H203JA16D
Capacitors - Ceramic Capacitors GCM3195G1H203JA16D
CAP CER 0.02UF 50V X8G 1206

CAP CER 0.02UF 50V X8G 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM3195G1H203JA16DTR-ND 490-GCM3195G1H203JA16DDKR-ND GCM3195G1H203JA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0200 microF 0.0200 microF 0.0200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details