Murata Electronics Ceramic Capacitors GCM3195G1H183JA16D

Description
0.018µF ±5% 50V Ceramic Capacitor X8G 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.018µF ±5% 50V Ceramic Capacitor X8G 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM3195G1H183JA16D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM3195G1H183JA16D-ND
Ceramic Capacitors GCM3195G1H183JA16D-ND
0.018µF ±5% 50V Ceramic Capacitor X8G 1206 (3216 Metric)

0.018µF ±5% 50V Ceramic Capacitor X8G 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM3195G1H183JA16D
CAP CER 0.018UF 50V X8G 1206

CAP CER 0.018UF 50V X8G 1206

Supplier's Site
Ceramic Capacitors - GCM3195G1H183JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM3195G1H183JA16D
Ceramic Capacitors GCM3195G1H183JA16D
CAP CER 0.018UF 50V X8G 1206

CAP CER 0.018UF 50V X8G 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GCM3195G1H183JA16D-ND GCM3195G1H183JA16D GCM3195G1H183JA16D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers