Murata Electronics Ceramic Capacitors GCM3195G1H153JA16D

Description
0.015µF ±5% 50V Ceramic Capacitor X8G 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.015µF ±5% 50V Ceramic Capacitor X8G 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM3195G1H153JA16D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM3195G1H153JA16D-ND
Ceramic Capacitors GCM3195G1H153JA16D-ND
0.015µF ±5% 50V Ceramic Capacitor X8G 1206 (3216 Metric)

0.015µF ±5% 50V Ceramic Capacitor X8G 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM3195G1H153JA16D
CAP CER 0.015UF 50V X8G 1206

CAP CER 0.015UF 50V X8G 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number GCM3195G1H153JA16D-ND GCM3195G1H153JA16D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details