Murata Electronics Ceramic Capacitors GCM3195G1H123JA16J

Description
0.012µF ±5% 50V Ceramic Capacitor X8G 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.012µF ±5% 50V Ceramic Capacitor X8G 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM3195G1H123JA16J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM3195G1H123JA16J-ND
Ceramic Capacitors GCM3195G1H123JA16J-ND
0.012µF ±5% 50V Ceramic Capacitor X8G 1206 (3216 Metric)

0.012µF ±5% 50V Ceramic Capacitor X8G 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM3195G1H123JA16J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM3195G1H123JA16J
Ceramic Capacitors GCM3195G1H123JA16J
CAP CER 0.012UF 50V X8G 1206

CAP CER 0.012UF 50V X8G 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GCM3195G1H123JA16J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM3195G1H123JA16J
Capacitors - Ceramic Capacitors GCM3195G1H123JA16J
CAP CER 0.012UF 50V X8G 1206

CAP CER 0.012UF 50V X8G 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GCM3195G1H123JA16J-ND GCM3195G1H123JA16J GCM3195G1H123JA16J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C184U063DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180000 microF
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details