Murata Electronics Ceramic Capacitors GCM3195C2A392JA16D

Description
CAP CER 3900PF 100V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 3900PF 100V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM3195C2A392JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3900PF 100V C0G/NP0 1206

CAP CER 3900PF 100V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GCM3195C2A392JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3900PF 100V C0G/NP0 1206

CAP CER 3900PF 100V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GCM3195C2A392JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM3195C2A392JA16D
CAP CER 3900PF 100V C0G/NP0 1206

CAP CER 3900PF 100V C0G/NP0 1206

Supplier's Site
Ceramic Capacitors - GCM3195C2A392JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM3195C2A392JA16D
Ceramic Capacitors GCM3195C2A392JA16D
CAP CER 3900PF 100V C0G/NP0 1206

CAP CER 3900PF 100V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM3195C2A392JA16DCT-ND 490-GCM3195C2A392JA16DDKR-ND GCM3195C2A392JA16D GCM3195C2A392JA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 104PSB152K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details