Murata Electronics Ceramic Capacitors GCM3195C2A332JA16D

Description
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM3195C2A332JA16D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM3195C2A332JA16D-ND
Ceramic Capacitors GCM3195C2A332JA16D-ND
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3300pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM3195C2A332JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM3195C2A332JA16D
Ceramic Capacitors GCM3195C2A332JA16D
CAP CER 3300PF 100V C0G/NP0 1206

CAP CER 3300PF 100V C0G/NP0 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM3195C2A332JA16D
CAP CER 3300PF 100V C0G/NP0 1206

CAP CER 3300PF 100V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GCM3195C2A332JA16D-ND GCM3195C2A332JA16D GCM3195C2A332JA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052267 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers