Murata Electronics Ceramic Capacitors GCM3195C2A103JA16D

Description
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4978-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4978-2-ND
Ceramic Capacitors 490-4978-2-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4978-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4978-1-ND
Ceramic Capacitors 490-4978-1-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4978-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4978-6-ND
Ceramic Capacitors 490-4978-6-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1133918-GCM3195C2A103JA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1133918-GCM3195C2A103JA16D
Capacitors - Ceramic Capacitors 1133918-GCM3195C2A103JA16D
Win Source Part Number: 1133918-GCM3195C2A10 3JA16D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4978-6,490-4978- 2,490-4978-1 Base Product Number: GCM3195C2A

Win Source Part Number: 1133918-GCM3195C2A103JA16D
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 10000 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-4978-6,490-4978-2,490-4978-1
Base Product Number: GCM3195C2A

Buy Now Datasheet
Singapore, Singapore
10000PF 100V Capacitor
60-GCM3195C2A103JA16D
10000PF 100V Capacitor 60-GCM3195C2A103JA16D
CAP CER 10000PF 100V C0G 1206 Product overview: GCM3195C2A103JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM3195C2A103JA16 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 100V C0G 1206 Product overview: GCM3195C2A103JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM3195C2A103JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic Mlcc Smd Rohs Compliant Murata - 55AC2309 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic Mlcc Smd Rohs Compliant Murata
55AC2309
Capacitor Ceramic Mlcc Smd Rohs Compliant Murata 55AC2309
CAPACITOR CERAMIC MLCC SMD ROHS COMPLIANT: YES

CAPACITOR CERAMIC MLCC SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 1206 Rohs Compliant Murata - 92AH4875 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 1206 Rohs Compliant Murata
92AH4875
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 1206 Rohs Compliant Murata 92AH4875
CAP, AEC-Q200, 0.01UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM3195C2A103JA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM3195C2A103JA16D
100V 10nF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 10nF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM3195C2A103JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM3195C2A103JA16D
Ceramic Capacitors GCM3195C2A103JA16D
CAP CER 10000PF 100V C0G 1206

CAP CER 10000PF 100V C0G 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4978-2-ND 490-4978-6-ND 1133918-GCM3195C2A103JA16D 60-GCM3195C2A103JA16D 55AC2309 GCM3195C2A103JA16D GCM3195C2A103JA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 10000PF 100V Capacitor Capacitor Ceramic Mlcc Smd Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011322 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers