Murata Electronics Ceramic Capacitors - GCM3195C1H472JA16D GCM3195C1H472JA16D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872669-GCM3195C1H472 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 4700 pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM3195C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-8052-6, GCM3195C1H472JA16D-N D, 490-8052-2, 490-8052-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872669-GCM3195C1H472 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 4700 pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM3195C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-8052-6, GCM3195C1H472JA16D-N D, 490-8052-2, 490-8052-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM3195C1H472JA16D - 872669-GCM3195C1H472JA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM3195C1H472JA16D
872669-GCM3195C1H472JA16D
Ceramic Capacitors - GCM3195C1H472JA16D 872669-GCM3195C1H472JA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 872669-GCM3195C1H472 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 4700 pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM3195C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-8052-6, GCM3195C1H472JA16D-N D, 490-8052-2, 490-8052-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872669-GCM3195C1H472JA16D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 4700 pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GCM3195C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-8052-6, GCM3195C1H472JA16D-ND, 490-8052-2, 490-8052-1

Buy Now Datasheet
Singapore, Singapore
4700PF 50V Capacitor
60-GCM3195C1H472JA16D
4700PF 50V Capacitor 60-GCM3195C1H472JA16D
CAP CER 4700PF 50V C0G/NP0 1206 Product overview: GCM3195C1H472JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM3195C1H472JA16 D can be used for catalog matching and distributor lookup.

CAP CER 4700PF 50V C0G/NP0 1206 Product overview: GCM3195C1H472JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM3195C1H472JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8052-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8052-2-ND
Ceramic Capacitors 490-8052-2-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM3195C1H472JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM3195C1H472JA16D
Ceramic Capacitors GCM3195C1H472JA16D
CAP CER 4700PF 50V C0G/NP0 1206

CAP CER 4700PF 50V C0G/NP0 1206

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.0047uF 50Volts 5% - 535-GCM3195C1H472JA16D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.0047uF 50Volts 5%
535-GCM3195C1H472JA16D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.0047uF 50Volts 5% 535-GCM3195C1H472JA16D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.0047uF 50Volts 5%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.0047uF 50Volts 5%

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872669-GCM3195C1H472JA16D 60-GCM3195C1H472JA16D 490-8052-2-ND GCM3195C1H472JA16D 535-GCM3195C1H472JA16D
Product Name Ceramic Capacitors - GCM3195C1H472JA16D 4700PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.0047uF 50Volts 5%
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Film Capacitors - 1908472P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitor 2200Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F631 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0022 microF
View Details
2 suppliers