Murata Electronics 2200PF 50V Capacitor GCM3195C1H222JA16D

Description
CAP CER 2200PF 50V C0G/NP0 1206 Product overview: GCM3195C1H222JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM3195C1H222JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 50V C0G/NP0 1206 Product overview: GCM3195C1H222JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM3195C1H222JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 50V Capacitor
60-GCM3195C1H222JA16D
2200PF 50V Capacitor 60-GCM3195C1H222JA16D
CAP CER 2200PF 50V C0G/NP0 1206 Product overview: GCM3195C1H222JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM3195C1H222JA16 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 50V C0G/NP0 1206 Product overview: GCM3195C1H222JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM3195C1H222JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM3195C1H222JA16D - 872666-GCM3195C1H222JA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM3195C1H222JA16D
872666-GCM3195C1H222JA16D
Ceramic Capacitors - GCM3195C1H222JA16D 872666-GCM3195C1H222JA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 872666-GCM3195C1H222 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 2200 pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM3195C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 872666-GCM3195C1H222JA16D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 2200 pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GCM3195C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - GCM3195C1H222JA16D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM3195C1H222JA16D-ND
Ceramic Capacitors GCM3195C1H222JA16D-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-GCM3195C1H222JA16D 872666-GCM3195C1H222JA16D GCM3195C1H222JA16D-ND
Product Name 2200PF 50V Capacitor Ceramic Capacitors - GCM3195C1H222JA16D Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers