Murata Power Solutions 1UF 35V Capacitor GCM21BR7YA105KA55L

Description
CAP CER 1UF 35V X7R 0805 Product overview: GCM21BR7YA105KA55L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR7YA105KA55 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 35V X7R 0805 Product overview: GCM21BR7YA105KA55L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR7YA105KA55 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 35V Capacitor
60-GCM21BR7YA105KA55L
1UF 35V Capacitor 60-GCM21BR7YA105KA55L
CAP CER 1UF 35V X7R 0805 Product overview: GCM21BR7YA105KA55L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR7YA105KA55 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 35V X7R 0805 Product overview: GCM21BR7YA105KA55L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR7YA105KA55L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8202910 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202910
MLCCs - Multilayer Ceramic Capacitors 8202910
Murata GCM21BR7YA105KA55L

Murata GCM21BR7YA105KA55L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8202910P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202910P
MLCCs - Multilayer Ceramic Capacitors 8202910P
Murata GCM21BR7YA105KA55L

Murata GCM21BR7YA105KA55L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706098 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706098
MLCCs - Multilayer Ceramic Capacitors 1706098
Murata GCM21BR7YA105KA55L

Murata GCM21BR7YA105KA55L

Supplier's Site
Capacitors - Ceramic Capacitors - 1377261-GCM21BR7YA105KA55L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1377261-GCM21BR7YA105KA55L
Capacitors - Ceramic Capacitors 1377261-GCM21BR7YA105KA55L
Win Source Part Number: 1377261-GCM21BR7YA10 5KA55L Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Base Product Number: GCM21BR7YA Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 35V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm)

Win Source Part Number: 1377261-GCM21BR7YA105KA55L
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: GCM21BR7YA
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 35V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.055" (1.40mm)

Buy Now Datasheet
Ceramic Capacitors - 490-5320-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5320-1-ND
Ceramic Capacitors 490-5320-1-ND
1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5320-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5320-2-ND
Ceramic Capacitors 490-5320-2-ND
1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5320-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5320-6-ND
Ceramic Capacitors 490-5320-6-ND
1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM21BR7YA105KA55L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR7YA105KA55L
Ceramic Capacitors GCM21BR7YA105KA55L
CAP CER 1UF 35V X7R 0805

CAP CER 1UF 35V X7R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM21BR7YA105KA55L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM21BR7YA105KA55L
35V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Gcm Series, 1 F, 10%, X7R, 35 V, 0805 [2012 Metric] Rohs Compliant Murata - 55Y9833 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Gcm Series, 1 F, 10%, X7R, 35 V, 0805 [2012 Metric] Rohs Compliant Murata
55Y9833
Smd Multilayer Ceramic Capacitor, Gcm Series, 1 F, 10%, X7R, 35 V, 0805 [2012 Metric] Rohs Compliant Murata 55Y9833
SMD Multilayer Ceramic Capacitor, GCM Series, 1 F, 10%, X7R, 35 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GCM Series, 1 F, 10%, X7R, 35 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 35V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
64AJ4268
Cap, 1Uf, 35V, Mlcc, 0805 Rohs Compliant Murata 64AJ4268
CAP, 1UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM21BR7YA105KA55L 8202910 8202910P 1377261-GCM21BR7YA105KA55L 490-5320-1-ND 490-5320-6-ND GCM21BR7YA105KA55L GCM21BR7YA105KA55L 55Y9833 64AJ4268
Product Name 1UF 35V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Smd Multilayer Ceramic Capacitor, Gcm Series, 1 F, 10%, X7R, 35 V, 0805 [2012 Metric] Rohs Compliant Murata Cap, 1Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details