Murata Electronics Ceramic Capacitors GCM21BR72A473KA37K

Description
CAP CER 0.047UF 100V X7R 0805
Request a Quote Datasheet
Description
CAP CER 0.047UF 100V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM21BR72A473KA37KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21BR72A473KA37KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21BR72A473KA37KTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.047Uf, 100V, Mlcc, 0805 Rohs Compliant Murata - 92AH4862 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 100V, Mlcc, 0805 Rohs Compliant Murata
92AH4862
Cap, Aec-Q200, 0.047Uf, 100V, Mlcc, 0805 Rohs Compliant Murata 92AH4862
CAP, AEC-Q200, 0.047UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.047UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM21BR72A473KA37KCT-ND 490-GCM21BR72A473KA37KDKR-ND 92AH4862
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.047Uf, 100V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details