Murata Electronics Capacitors - Ceramic Capacitors GCM21BR72A223KA37L

Description
Win Source Part Number: 1122245-GCM21BR72A22 3KA37L Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 15,000 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GCM21BR72A223KA3 7L,490-GCM21BR72A223 KA37L-ND,490-GCM21BR 72A223KA37LTR Base Product Number: GCM21BR72A Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1122245-GCM21BR72A22 3KA37L Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 15,000 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GCM21BR72A223KA3 7L,490-GCM21BR72A223 KA37L-ND,490-GCM21BR 72A223KA37LTR Base Product Number: GCM21BR72A Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1122245-GCM21BR72A223KA37L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1122245-GCM21BR72A223KA37L
Capacitors - Ceramic Capacitors 1122245-GCM21BR72A223KA37L
Win Source Part Number: 1122245-GCM21BR72A22 3KA37L Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 15,000 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GCM21BR72A223KA3 7L,490-GCM21BR72A223 KA37L-ND,490-GCM21BR 72A223KA37LTR Base Product Number: GCM21BR72A Product Status: Not For New Designs

Win Source Part Number: 1122245-GCM21BR72A223KA37L
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 15,000
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GCM21BR72A223KA37L,490-GCM21BR72A223KA37L-ND,490-GCM21BR72A223KA37LTR
Base Product Number: GCM21BR72A
Product Status: Not For New Designs

Buy Now
Ceramic Capacitors - 490-GCM21BR72A223KA37LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Singapore, Singapore
0.022UF 100V Capacitor
60-GCM21BR72A223KA37L
0.022UF 100V Capacitor 60-GCM21BR72A223KA37L
CAP CER 0.022UF 100V X7R 0805 Product overview: GCM21BR72A223KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR72A223KA37 L can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 100V X7R 0805 Product overview: GCM21BR72A223KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR72A223KA37L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - GCM21BR72A223KA37L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM21BR72A223KA37L
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM21BR72A223KA37L
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1122245-GCM21BR72A223KA37L 490-GCM21BR72A223KA37LTR-ND 60-GCM21BR72A223KA37L GCM21BR72A223KA37L
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 0.022UF 100V Capacitor Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details