Murata Power Solutions Ceramic Capacitors GCM21BR71H224KA37L

Description
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4970-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4970-6-ND
Ceramic Capacitors 490-4970-6-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4970-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4970-2-ND
Ceramic Capacitors 490-4970-2-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4970-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4970-1-ND
Ceramic Capacitors 490-4970-1-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7235051 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235051
MLCCs - Multilayer Ceramic Capacitors 7235051
Murata GCM21BR71H224KA37L

Murata GCM21BR71H224KA37L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7235051P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235051P
MLCCs - Multilayer Ceramic Capacitors 7235051P
Murata GCM21BR71H224KA37L

Murata GCM21BR71H224KA37L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693961 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693961
MLCCs - Multilayer Ceramic Capacitors 1693961
Murata GCM21BR71H224KA37L

Murata GCM21BR71H224KA37L

Supplier's Site
Ceramic Capacitors - GCM21BR71H224KA37L - 804827-GCM21BR71H224KA37L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM21BR71H224KA37L
804827-GCM21BR71H224KA37L
Ceramic Capacitors - GCM21BR71H224KA37L 804827-GCM21BR71H224KA37L
Manufacturer: Murata Electronics Win Source Part Number: 804827-GCM21BR71H224 KA37L Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 0.22μF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.055" (1.40mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 804827-GCM21BR71H224KA37L
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Capacitance: 0.22μF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Thickness (Maximum): 0.055" (1.40mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
0.22UF 50V Capacitor
60-GCM21BR71H224KA37L
0.22UF 50V Capacitor 60-GCM21BR71H224KA37L
CAP CER 0.22UF 50V X7R 0805 Product overview: GCM21BR71H224KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71H224KA37 L can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 50V X7R 0805 Product overview: GCM21BR71H224KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71H224KA37L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.22 F, 10%, X7R, 50 V Rohs Compliant Murata - 45Y5180 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.22 F, 10%, X7R, 50 V Rohs Compliant Murata
45Y5180
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.22 F, 10%, X7R, 50 V Rohs Compliant Murata 45Y5180
Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 0.22 F, 10%, X7R, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 0.22 F, 10%, X7R, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4273 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
64AJ4273
Cap, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Murata 64AJ4273
CAP, 0.22UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.22UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM21BR71H224KA37L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR71H224KA37L
Ceramic Capacitors GCM21BR71H224KA37L
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4970-6-ND 490-4970-2-ND 7235051 7235051P 804827-GCM21BR71H224KA37L 60-GCM21BR71H224KA37L 45Y5180 64AJ4273 GCM21BR71H224KA37L
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GCM21BR71H224KA37L 0.22UF 50V Capacitor Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.22 F, 10%, X7R, 50 V Rohs Compliant Murata Cap, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1271-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details