Murata Electronics Ceramic Capacitors GCM21BR71H223KA37L

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM21BR71H223KA37LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Singapore, Singapore
0.022UF 50V Capacitor
60-GCM21BR71H223KA37L
0.022UF 50V Capacitor 60-GCM21BR71H223KA37L
CAP CER 0.022UF 50V X7R 0805 Product overview: GCM21BR71H223KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71H223KA37 L can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 50V X7R 0805 Product overview: GCM21BR71H223KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71H223KA37L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1139972-GCM21BR71H223KA37L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1139972-GCM21BR71H223KA37L
Capacitors - Ceramic Capacitors 1139972-GCM21BR71H223KA37L
Win Source Part Number: 1139972-GCM21BR71H22 3KA37L Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GCM21BR71H223KA3 7L,490-GCM21BR71H223 KA37L-ND,490-GCM21BR 71H223KA37LTR Base Product Number: GCM21BR71H Product Status: Not For New Designs

Win Source Part Number: 1139972-GCM21BR71H223KA37L
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GCM21BR71H223KA37L,490-GCM21BR71H223KA37L-ND,490-GCM21BR71H223KA37LTR
Base Product Number: GCM21BR71H
Product Status: Not For New Designs

Buy Now
Capacitors - Ceramic Capacitors GCM21BR71H223KA37L
CAP CER 0.022UF 50V X7R 0805

CAP CER 0.022UF 50V X7R 0805

Supplier's Site
Ceramic Capacitors - GCM21BR71H223KA37L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR71H223KA37L
Ceramic Capacitors GCM21BR71H223KA37L
CAP CER

CAP CER

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM21BR71H223KA37LTR-ND 60-GCM21BR71H223KA37L 1139972-GCM21BR71H223KA37L GCM21BR71H223KA37L GCM21BR71H223KA37L
Product Name Ceramic Capacitors 0.022UF 50V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Polymer - 277XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details