Murata Electronics MLCCs - Multilayer Ceramic Capacitors GCM21BR71H105KA03L

Description
Murata GCM21BR71H105KA03L
Request a Quote Datasheet
Description
Murata GCM21BR71H105KA03L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477898 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477898
MLCCs - Multilayer Ceramic Capacitors 2477898
Murata GCM21BR71H105KA03L

Murata GCM21BR71H105KA03L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477899P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477899P
MLCCs - Multilayer Ceramic Capacitors 2477899P
Murata GCM21BR71H105KA03L

Murata GCM21BR71H105KA03L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477899 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477899
MLCCs - Multilayer Ceramic Capacitors 2477899
Murata GCM21BR71H105KA03L

Murata GCM21BR71H105KA03L

Supplier's Site
Ceramic Capacitors - GCM21BR71H105KA03L - 872660-GCM21BR71H105KA03L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM21BR71H105KA03L
872660-GCM21BR71H105KA03L
Ceramic Capacitors - GCM21BR71H105KA03L 872660-GCM21BR71H105KA03L
Manufacturer: Murata Electronics North America Win Source Part Number: 872660-GCM21BR71H105 KA03L Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM21BR71H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: GCM21BR71H105KA03L-N D, 490-10675-1, 490-10675-6, 490-10675-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872660-GCM21BR71H105KA03L
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM21BR71H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: GCM21BR71H105KA03L-ND, 490-10675-1, 490-10675-6, 490-10675-2

Buy Now Datasheet
Singapore, Singapore
1UF 50V Capacitor
60-GCM21BR71H105KA03L
1UF 50V Capacitor 60-GCM21BR71H105KA03L
CAP CER 1UF 50V X7R 0805 Product overview: GCM21BR71H105KA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71H105KA03 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V X7R 0805 Product overview: GCM21BR71H105KA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71H105KA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10675-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10675-2-ND
Ceramic Capacitors 490-10675-2-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10675-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10675-6-ND
Ceramic Capacitors 490-10675-6-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10675-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10675-1-ND
Ceramic Capacitors 490-10675-1-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM21BR71H105KA03L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM21BR71H105KA03L
50V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 1Μf, 50V, 10%, X7R, 0805; Capacitance Murata - 06AC6015 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, 10%, X7R, 0805; Capacitance Murata
06AC6015
Cap, 1Μf, 50V, 10%, X7R, 0805; Capacitance Murata 06AC6015
CAP, 1µF, 50V, 10%, X7R, 0805; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 50V, 10%, X7R, 0805; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
64AJ4272
Cap, 1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata 64AJ4272
CAP, 1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM21BR71H105KA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR71H105KA03L
Ceramic Capacitors GCM21BR71H105KA03L
CAP CER 1UF 50V X7R 0805

CAP CER 1UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477898 872660-GCM21BR71H105KA03L 60-GCM21BR71H105KA03L 490-10675-2-ND 490-10675-6-ND GCM21BR71H105KA03L 06AC6015 64AJ4272 GCM21BR71H105KA03L
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GCM21BR71H105KA03L 1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 1Μf, 50V, 10%, X7R, 0805; Capacitance Murata Cap, 1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details