Murata Electronics Ceramic Capacitors GCM21BR71H105KA03K

Description
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13310-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13310-6-ND
Ceramic Capacitors 490-13310-6-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13310-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13310-2-ND
Ceramic Capacitors 490-13310-2-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13310-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13310-1-ND
Ceramic Capacitors 490-13310-1-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 50V Capacitor
60-GCM21BR71H105KA03K
1UF 50V Capacitor 60-GCM21BR71H105KA03K
CAP CER 1UF 50V X7R 0805 Product overview: GCM21BR71H105KA03K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71H105KA03 K can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V X7R 0805 Product overview: GCM21BR71H105KA03K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71H105KA03K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477897P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477897P
MLCCs - Multilayer Ceramic Capacitors 2477897P
Murata GCM21BR71H105KA03K

Murata GCM21BR71H105KA03K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477897 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477897
MLCCs - Multilayer Ceramic Capacitors 2477897
Murata GCM21BR71H105KA03K

Murata GCM21BR71H105KA03K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477896 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477896
MLCCs - Multilayer Ceramic Capacitors 2477896
Murata GCM21BR71H105KA03K

Murata GCM21BR71H105KA03K

Supplier's Site
Capacitors - Ceramic Capacitors - 966892-GCM21BR71H105KA03K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
966892-GCM21BR71H105KA03K
Capacitors - Ceramic Capacitors 966892-GCM21BR71H105KA03K
Win Source Part Number: 966892-GCM21BR71H105 KA03K Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): GMK212B7105KG-T; CC0805KKX7R9BB105; CGA4J3X7R1V105K125AB ; UMK212B7105KGHT; CL21B105KBFNNNF; UMK212B7105KG-TGCM21 BR71H105KA03K.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-13310-6,GCM21BR7 1H105KA03K-ND,490-13 310-1,490-13310-2 Base Product Number: GCM21BR71H

Win Source Part Number: 966892-GCM21BR71H105KA03K
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.055" (1.40mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): GMK212B7105KG-T; CC0805KKX7R9BB105; CGA4J3X7R1V105K125AB; UMK212B7105KGHT; CL21B105KBFNNNF; UMK212B7105KG-TGCM21BR71H105KA03K.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-13310-6,GCM21BR71H105KA03K-ND,490-13310-1,490-13310-2
Base Product Number: GCM21BR71H

Buy Now Datasheet
Ceramic Capacitors - GCM21BR71H105KA03K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR71H105KA03K
Ceramic Capacitors GCM21BR71H105KA03K
CAP CER 1UF 50V X7R 0805

CAP CER 1UF 50V X7R 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata - 92AH4858 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
92AH4858
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata 92AH4858
CAP, AEC-Q200, 1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13310-6-ND 490-13310-2-ND 60-GCM21BR71H105KA03K 2477897P 966892-GCM21BR71H105KA03K GCM21BR71H105KA03K 92AH4858
Product Name Ceramic Capacitors Ceramic Capacitors 1UF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28R - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers