Ceramic Capacitor
CAP CER 0.39UF 25V X7R 0805
CAP CER 0.39UF 25V X7R 0805
CAP CER 0.39UF 25V X7R 0805
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM21BR71E394KA37LTR-ND | 490-GCM21BR71E394KA37LDKR-ND | GCM21BR71E394KA37L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.3900 microF | 0.3900 microF | 0.3900 microF |